Manufacturer: Vishay
Win Source Part Number: 1098393-SML4744-E3/6
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 5μA @ 11.4V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 14 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Zener Diode 15V 1W ±10% Surface Mount DO-214AC (SMA)
Zener Diode 15V 1W ±10% Surface Mount DO-214AC (SMA)
Zener Diode 15V 1W ±10% Surface Mount DO-214AC (SMA)
SML4728 to SML4764A Surface Mount Zener Diodes Product overview: SML4744-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4744-E3/61 can be used for catalog matching and distributor lookup.
DIODE ZENER 15V 1W DO214AC
ZENER DIODE, 15V, 1W, DO-214AC; Zener Voltage Vz Typ:15V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
DIODE ZENER 15V 1W DO214AC
Zener Diodes 15 Volt 1.0W 10%
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1098393-SML4744-E3/61 | SML4744-E3/61GICT-ND | 287-SML4744-E3/61 | SML4744-E3/61 | 60AC3843 | SML4744-E3/61 | SML4744-E3/61 |
| Product Name | Diodes - Zener - Single - SML4744-E3/61 | Single Zener Diodes | SMD Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 15V, 1W, Do-214Ac; Zener Voltage Vz Typ Vishay | Single Zener Diodes | Zener Diodes |
| Life Cycle Stage | Active | Active | |||||
| Package | DO-214AC (SMA); SMA | Tape and Reel | DO-214AC (SMA); SMA | DO-214AC | DO-214AC, SMA; SMA | DO-214AC-2 | |
| VZ | 15 volts | 15 volts | 15 volts | 15 volts | 15 volts | ||
| ZZT | 14 ohms | 14 ohms | 14 ohms | 14 ohms | |||
| PD | 1000 milliwatts | 1000 milliwatts | 1000 milliwatts |