Zener Diode 16V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 16V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 16V 1W ±5% Surface Mount DO-214AC (SMA)
Diode Zener Single 16V 5% 1W 2-Pin SMA T/R Product overview: SML4745A-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4745A-E3/61 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1098394-SML4745A-E3/
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 12.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 16 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Zener Diodes 16 Volt 1.0W 5%
DIODE ZENER 16V 1W DO214AC
DIODE ZENER 16V 1W DO214AC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8193857P | 8193857 | SML4745A-E3/61GICT-ND | 287-SML4745A-E3/61 | 1098394-SML4745A-E3/61 | SML4745A-E3/61 | SML4745A-E3/61 | SML4745A-E3/61 |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | 16V 1W Zener Diode | Diodes - Zener - Single - SML4745A-E3/61 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | DO-214AC | Do-214ac (sma) | Tape and Reel | DO-214AC (SMA); SMA | DO-214AC-2 | DO-214AC (SMA); SMA | DO-214AC, SMA; SMA | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Pin Count | 2 | |||||||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| VZ | 16 volts | 16 volts | 16 volts | 16 volts |