13.6V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 8VWM 13.6VC DO219AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF8V0A-HE3-08-ND | SMF8V0A-HE3-08 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-219AB | DO-219AB (SMF) |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 13.6 volts | 13.6 volts |