Vishay Intertechnology, Inc. 4.3V 1W Zener Diode SML4731AHE3/5A

Description
DIODE ZENER 4.3V 1W DO214AC Product overview: SML4731AHE3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4731AHE3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4.3V 1W DO214AC Product overview: SML4731AHE3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4731AHE3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.3V 1W Zener Diode - 287-SML4731AHE3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 1W Zener Diode
287-SML4731AHE3/5A
4.3V 1W Zener Diode 287-SML4731AHE3/5A
DIODE ZENER 4.3V 1W DO214AC Product overview: SML4731AHE3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4731AHE3/5A can be used for catalog matching and distributor lookup.

DIODE ZENER 4.3V 1W DO214AC Product overview: SML4731AHE3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4731AHE3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SML4731AHE3/5A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4731AHE3/5A-ND
Single Zener Diodes SML4731AHE3/5A-ND
Zener Diode 4.3V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 4.3V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279179-SML4731AHE3/5A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279179-SML4731AHE3/5A
Discrete Semiconductor Products - Diodes - Zener - Single 1279179-SML4731AHE3/5A
Win Source Part Number: 1279179-SML4731AHE3/ 5A Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 10 µA @ 1 V Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 9 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SML4731 Product Status: Obsolete

Win Source Part Number: 1279179-SML4731AHE3/5A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 1 V
Voltage - Zener (Nom) (Vz): 4.3 V
Impedance (Max) (Zzt): 9 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SML4731
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-SML4731AHE3/5A SML4731AHE3/5A-ND 1279179-SML4731AHE3/5A
Product Name 4.3V 1W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single
Package Tape & Reel (TR) DO-214AC, SMA
RoHS Compliant RoHS
ZZT 9 ohms 9 ohms
Unlock Full Specs
to access all available technical data