Vishay Intertechnology, Inc. Diodes - Zener - Single - SML4750A-E3/5A SML4750A-E3/5A

Description
Manufacturer: Vishay Win Source Part Number: 1098404-SML4750A-E3/ 5A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 20.6V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1098404-SML4750A-E3/ 5A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 20.6V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SML4750A-E3/5A - 1098404-SML4750A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4750A-E3/5A
1098404-SML4750A-E3/5A
Diodes - Zener - Single - SML4750A-E3/5A 1098404-SML4750A-E3/5A
Manufacturer: Vishay Win Source Part Number: 1098404-SML4750A-E3/ 5A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 20.6V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1098404-SML4750A-E3/5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 20.6V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD Zener Diode
287-SML4750A-E3/5A
SMD Zener Diode 287-SML4750A-E3/5A
SML4728 to SML4764A Surface Mount Zener Diodes Product overview: SML4750A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4750A-E3/5A can be used for catalog matching and distributor lookup.

SML4728 to SML4764A Surface Mount Zener Diodes Product overview: SML4750A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4750A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SML4750A-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4750A-E3/5A-ND
Single Zener Diodes SML4750A-E3/5A-ND
Zener Diode 27V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 27V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SML4750A-E3/5A
Zener Diodes SML4750A-E3/5A
Zener Diodes RECOMMENDED ALT 78-SML4750A/5A

Zener Diodes RECOMMENDED ALT 78-SML4750A/5A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4750A-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SML4750A-E3/5A
Discrete Semiconductor Products - Diodes - Zener SML4750A-E3/5A
DIODE ZENER 27V 1W DO214AC

DIODE ZENER 27V 1W DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1098404-SML4750A-E3/5A 287-SML4750A-E3/5A SML4750A-E3/5A-ND SML4750A-E3/5A SML4750A-E3/5A
Product Name Diodes - Zener - Single - SML4750A-E3/5A SMD Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-214AC (SMA); SMA Tape and Reel SMA DO-214AC (SMA); SMA
VZ 27 volts 27 volts 27 volts
ZZT 35 ohms 35 ohms 35 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4747A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1690791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details