Zener Diode 33V 1W ±10% Surface Mount DO-214AC (SMA)
ZENER SGL 33V 10% 1W 2PIN DO-214AC - Tape and Reel Product overview: SML4752-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4752-E3/5A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1279469-SML4752-E3/5
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 5 µA @ 25.1 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 45 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SML4752
DIODE ZENER 33V 1W DO214AC
Zener Diodes RECOMMENDED ALT 78-SML4752/5A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SML4752-E3/5A-ND | 287-SML4752-E3/5A | 1279469-SML4752-E3/5A | SML4752-E3/5A | SML4752-E3/5A |
| Product Name | Single Zener Diodes | 33V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | Tape and Reel | DO-214AC, SMA | DO-214AC (SMA); SMA | SMA | |
| RoHS Compliant | RoHS | ||||
| VZ | 33 volts | 33 volts | 33 volts |