Win Source Part Number: 1279555-SML4738-E3/5
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 6 V
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 4.5 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SML4738-E3/5A,SML473
Base Product Number: SML4738
Zener Diode 8.2V 1W ±10% Surface Mount DO-214AC (SMA)
Zener Diode 8.2V 1W ±10% Surface Mount DO-214AC (SMA)
Zener Diodes RECOMMENDED ALT 78-SML4738/5A
DIODE ZENER 8.2V 1W DO214AC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279555-SML4738-E3/5A | SML4738-E3/5AGICT-ND | SML4738-E3/5A | SML4738-E3/5A |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AC, SMA | DO-214AC-2 | DO-214AC (SMA); SMA | |
| VZ | 8.2 volts | 8.2 volts | ||
| ZZT | 4 ohms | 4 ohms |