SML4728 to SML4764A Surface Mount Zener Diodes Product overview: SML4738A-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4738A-E3/61 can be used for catalog matching and distributor lookup.
Zener Diode 8.2V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 8.2V 1W ±5% Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 1098383-SML4738A-E3/
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 6V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 4.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 8.2V 1W DO214AC
Zener Diodes 1W 8.2V 5% DO214AC SMA
DIODE ZENER 8.2V 1W DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SML4738A-E3/61 | SML4738A-E3/61GITR-ND | 1098383-SML4738A-E3/61 | SML4738A-E3/61 | SML4738A-E3/61 | SML4738A-E3/61 |
| Product Name | SMD Zener Diode | Single Zener Diodes | Diodes - Zener - Single - SML4738A-E3/61 | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Package | Tape and Reel | DO-214AC (SMA); SMA | DO-214AC (SMA); SMA | DO-214AC-2 | DO-214AC, SMA; SMA | |
| RoHS Compliant | RoHS | |||||
| VZ | 8.2 volts | 8.2 volts | 8.2 volts | 8.2 volts | ||
| ZZT | 4 ohms | 4 ohms | 4 ohms | 4 ohms |