Vishay Intertechnology, Inc. Diodes - Zener - Single - SML4728AHE3/61 SML4728AHE3/61

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794747-SML4728AHE3/6 1 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: 150°C Package: DO-214AC, SMA Mounting: SMD Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 100μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Part Status: Obsolete(EOL) Family Name: SML4728A Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AC (SMA) Impedance (Maximum) (Zzt): 10 Ohm Alternative Parts (Cross-Reference): SMAJ4728A; SMAJ4728A-TP-HF; SZ153D; 1SMA4728A; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794747-SML4728AHE3/6 1 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: 150°C Package: DO-214AC, SMA Mounting: SMD Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 100μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Part Status: Obsolete(EOL) Family Name: SML4728A Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AC (SMA) Impedance (Maximum) (Zzt): 10 Ohm Alternative Parts (Cross-Reference): SMAJ4728A; SMAJ4728A-TP-HF; SZ153D; 1SMA4728A; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SML4728AHE3/61 - 794747-SML4728AHE3/61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4728AHE3/61
794747-SML4728AHE3/61
Diodes - Zener - Single - SML4728AHE3/61 794747-SML4728AHE3/61
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794747-SML4728AHE3/6 1 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: 150°C Package: DO-214AC, SMA Mounting: SMD Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 100μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Part Status: Obsolete(EOL) Family Name: SML4728A Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AC (SMA) Impedance (Maximum) (Zzt): 10 Ohm Alternative Parts (Cross-Reference): SMAJ4728A; SMAJ4728A-TP-HF; SZ153D; 1SMA4728A; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794747-SML4728AHE3/61
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: 150°C
Package: DO-214AC, SMA
Mounting: SMD
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 100μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Part Status: Obsolete(EOL)
Family Name: SML4728A
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AC (SMA)
Impedance (Maximum) (Zzt): 10 Ohm
Alternative Parts (Cross-Reference): SMAJ4728A; SMAJ4728A-TP-HF; SZ153D; 1SMA4728A;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - SML4728AHE3/61-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4728AHE3/61-ND
Single Zener Diodes SML4728AHE3/61-ND
Zener Diode 3.3V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 3.3V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
3.3V 1W Zener Diode - 287-SML4728AHE3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 1W Zener Diode
287-SML4728AHE3/61
3.3V 1W Zener Diode 287-SML4728AHE3/61
DIODE ZENER 3.3V 1W DO214AC Product overview: SML4728AHE3/61 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4728AHE3/61 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 1W DO214AC Product overview: SML4728AHE3/61 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4728AHE3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4728AHE3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SML4728AHE3/61
Discrete Semiconductor Products - Diodes - Zener SML4728AHE3/61
DIODE ZENER 3.3V 1W DO214AC

DIODE ZENER 3.3V 1W DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 794747-SML4728AHE3/61 SML4728AHE3/61-ND 287-SML4728AHE3/61 SML4728AHE3/61
Product Name Diodes - Zener - Single - SML4728AHE3/61 Single Zener Diodes 3.3V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener
VZ 3.3 volts 3.3 volts
ZZT 10 ohms 10 ohms 10 ohms
IR 0.1000 mA 100 mA
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4466US - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Voltage regulator diodes - 1N4741A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details