Zener Diode 36V 1W ±10% Surface Mount DO-214AC (SMA)
Zener Diodes Zener Diode DO214-HE3
DIODE ZENER 36V 1W DO214AC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SML4753HE3/61-ND | SML4753HE3/61 | SML4753HE3/61 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Removed; Discontinued at Digi-Key | ||
| Package | DO-214AC (SMA); SMA |