DIODE ZENER 30V 1W DO214AC
DIODE ZENER 30V 1W DO214AC
Zener Diode 30V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode, 1W , 8.2V-100V, TE, 5%
Zener Diode, 1W , 8.2V-100V, TE, 5%
Zener Diode, 1W , 8.2V-100V, TE, 5%
DIODE ZENER 30V 1W DO214AC
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-SML4751AHE3_A/HCT-ND | 2330986 | SML4751AHE3_A/H |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Package | SMA (DO-214AC) | DO-214AC (SMA); SMA | |
| RoHS Compliant | RoHS | ||
| Life Cycle Stage | Active |