Vishay Intertechnology, Inc. 11V 1W Zener Diode SML4741A-E3/5A

Description
ZENER SGL 11V 5% 1W 2PIN SMA - Tape and Reel Product overview: SML4741A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4741A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENER SGL 11V 5% 1W 2PIN SMA - Tape and Reel Product overview: SML4741A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4741A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
11V 1W Zener Diode
287-SML4741A-E3/5A
11V 1W Zener Diode 287-SML4741A-E3/5A
ZENER SGL 11V 5% 1W 2PIN SMA - Tape and Reel Product overview: SML4741A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4741A-E3/5A can be used for catalog matching and distributor lookup.

ZENER SGL 11V 5% 1W 2PIN SMA - Tape and Reel Product overview: SML4741A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4741A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SML4741A-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4741A-E3/5A-ND
Single Zener Diodes SML4741A-E3/5A-ND
Zener Diode 11V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 11V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279546-SML4741A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279546-SML4741A-E3/5A
Discrete Semiconductor Products - Diodes - Zener - Single 1279546-SML4741A-E3/5A
Win Source Part Number: 1279546-SML4741A-E3/ 5A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 5 µA @ 8.4 V Voltage - Zener (Nom) (Vz): 11 V Impedance (Max) (Zzt): 8 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SML4741

Win Source Part Number: 1279546-SML4741A-E3/5A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 5 µA @ 8.4 V
Voltage - Zener (Nom) (Vz): 11 V
Impedance (Max) (Zzt): 8 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SML4741

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4741A-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SML4741A-E3/5A
Discrete Semiconductor Products - Diodes - Zener SML4741A-E3/5A
DIODE ZENER 11V 1W DO214AC

DIODE ZENER 11V 1W DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SML4741A-E3/5A
Zener Diodes SML4741A-E3/5A
Zener Diodes RECOMMENDED ALT 78-SML4741A/5A

Zener Diodes RECOMMENDED ALT 78-SML4741A/5A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SML4741A-E3/5A SML4741A-E3/5A-ND 1279546-SML4741A-E3/5A SML4741A-E3/5A SML4741A-E3/5A
Product Name 11V 1W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel DO-214AC, SMA DO-214AC (SMA); SMA SMA
RoHS Compliant RoHS
VZ 11 volts 11 volts 11 volts
ZZT 8 ohms 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B13J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers