Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMF9V0A-HM3-08

Description
Win Source Part Number: 1298330-SMF9V0A-HM3- 08 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, eSMP® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 30,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 9V Voltage - Breakdown (Min): 10V Voltage - Clamping (Max) @ Ipp: 15.4V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 640pF @ 1MHz Current - Peak Pulse (10/1000µs): 13.5A Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMF9V0
Request a Quote Datasheet
Description
Win Source Part Number: 1298330-SMF9V0A-HM3- 08 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, eSMP® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 30,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 9V Voltage - Breakdown (Min): 10V Voltage - Clamping (Max) @ Ipp: 15.4V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 640pF @ 1MHz Current - Peak Pulse (10/1000µs): 13.5A Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMF9V0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1298330-SMF9V0A-HM3-08 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298330-SMF9V0A-HM3-08
Circuit Protection - TVS - Diodes 1298330-SMF9V0A-HM3-08
Win Source Part Number: 1298330-SMF9V0A-HM3- 08 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, eSMP® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 30,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 9V Voltage - Breakdown (Min): 10V Voltage - Clamping (Max) @ Ipp: 15.4V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 640pF @ 1MHz Current - Peak Pulse (10/1000µs): 13.5A Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMF9V0

Win Source Part Number: 1298330-SMF9V0A-HM3-08
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 30,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 9V
Voltage - Breakdown (Min): 10V
Voltage - Clamping (Max) @ Ipp: 15.4V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 640pF @ 1MHz
Current - Peak Pulse (10/1000µs): 13.5A
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMF9V0

Buy Now Datasheet
TVS Protection Diode - 144-SMF9V0A-HM3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF9V0A-HM3-08
TVS Protection Diode 144-SMF9V0A-HM3-08
TVS DIODE 9VWM 15.4VC SMF Product overview: SMF9V0A-HM3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF9V0A-HM3-08 can be used for catalog matching and distributor lookup.

TVS DIODE 9VWM 15.4VC SMF Product overview: SMF9V0A-HM3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF9V0A-HM3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMF9V0A-HM3-08-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

15.4V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF9V0A-HM3-08
TVS Diodes / ESD Suppressors SMF9V0A-HM3-08
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-HM3

TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-HM3

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF9V0A-HM3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF9V0A-HM3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF9V0A-HM3-08
TVS DIODE 9VWM 15.4VC SMF

TVS DIODE 9VWM 15.4VC SMF

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1298330-SMF9V0A-HM3-08 144-SMF9V0A-HM3-08 SMF9V0A-HM3-08-ND SMF9V0A-HM3-08 SMF9V0A-HM3-08
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-219AB Tape & Reel (TR) DO-219AB DO-219AB-2 DO-219AB (SMF)
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 15.4 volts 15.4 volts 15.4 volts
VBR 10 volts 10 volts 10 volts
CT 640 pF
Unlock Full Specs
to access all available technical data