Vishay Intertechnology, Inc. Single Zener Diodes SML4740AHE3_A/H

Description
DIODE ZENER 10V 1W DO214AC
Request a Quote Datasheet
Description
DIODE ZENER 10V 1W DO214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-SML4740AHE3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SML4740AHE3_A/HDKR-ND
Single Zener Diodes 112-SML4740AHE3_A/HDKR-ND
DIODE ZENER 10V 1W DO214AC

DIODE ZENER 10V 1W DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-SML4740AHE3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SML4740AHE3_A/HCT-ND
Single Zener Diodes 112-SML4740AHE3_A/HCT-ND
DIODE ZENER 10V 1W DO214AC

DIODE ZENER 10V 1W DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-SML4740AHE3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SML4740AHE3_A/HTR-ND
Single Zener Diodes 112-SML4740AHE3_A/HTR-ND
Zener Diode 10V 1W ±10% Surface Mount DO-214AC (SMA)

Zener Diode 10V 1W ±10% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1094452-SML4740AHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1094452-SML4740AHE3_A/H
Discrete Semiconductor Products - Diodes - Zener - Single 1094452-SML4740AHE3_A/H
Win Source Part Number: 1094452-SML4740AHE3_ A/H Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 1 W Current - Reverse Leakage @ Vr: 10 µA @ 7.6 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 7 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): SML4740AHE3_A/HSML47 40AHE3 A/H; SML4740AHE3-A/H; SML4740AHE3A/H; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SML4740AHE3_A/HD KR,112-SML4740AHE3_A /HTR,SML4740AHE3_A/H -ND,112-SML4740AHE3_ A/HCT Base Product Number: SML4740

Win Source Part Number: 1094452-SML4740AHE3_A/H
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 7.6 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 7 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): SML4740AHE3_A/HSML4740AHE3 A/H; SML4740AHE3-A/H; SML4740AHE3A/H;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SML4740AHE3_A/HDKR,112-SML4740AHE3_A/HTR,SML4740AHE3_A/H-ND,112-SML4740AHE3_A/HCT
Base Product Number: SML4740

Buy Now Datasheet
Zener Diodes - 2330966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
2330966
Zener Diodes 2330966
Zener Diode, 1W , 8.2V-100V, TE, 5%

Zener Diode, 1W , 8.2V-100V, TE, 5%

Supplier's Site
Zener Diodes - 2330967P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
2330967P
Zener Diodes 2330967P
Zener Diode, 1W , 8.2V-100V, TE, 5%

Zener Diode, 1W , 8.2V-100V, TE, 5%

Supplier's Site
Zener Diodes - 2330967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
2330967
Zener Diodes 2330967
Zener Diode, 1W , 8.2V-100V, TE, 5%

Zener Diode, 1W , 8.2V-100V, TE, 5%

Supplier's Site
Zener Diode - 287-SML4740AHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode, Product overview: SML4740AHE3_A/H from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4740AHE3_A/H can be used for catalog matching and distributor lookup.

Zener Diode, Product overview: SML4740AHE3_A/H from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4740AHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4740AHE3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SML4740AHE3_A/H
Discrete Semiconductor Products - Diodes - Zener SML4740AHE3_A/H
DIODE ZENER 10V 1W DO214AC

DIODE ZENER 10V 1W DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-SML4740AHE3_A/HDKR-ND 1094452-SML4740AHE3_A/H 2330966 287-SML4740AHE3_A/H SML4740AHE3_A/H
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package DO-214AC, SMA SMA (DO-214AC) DO-214AC (SMA); SMA
VZ 10 volts 10 volts
ZZT 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data