Zener Diode 27V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 27V 1W DO214AC
DIODE ZENER 27V 1W DO214AC
Win Source Part Number: 966473-SML4750AHE3_A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 5 µA @ 20.6 V
Voltage - Zener (Nom) (Vz): 27 V
Impedance (Max) (Zzt): 35 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): SML4750AHE3_A/HSML47
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SML4750AHE3_A/H-ND,1
Base Product Number: SML4750
Zener Diode, Product overview: SML4750AHE3_A/H from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4750AHE3_A/H can be used for catalog matching and distributor lookup.
Zener Diode, 1W , 8.2V-100V, TE, 5%
Zener Diode, 1W , 8.2V-100V, TE, 5%
Zener Diode, 1W , 8.2V-100V, TE, 5%
DIODE ZENER 27V 1W DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-SML4750AHE3_A/HTR-ND | 966473-SML4750AHE3_A/H | 287-SML4750AHE3_A/H | 2330984 | SML4750AHE3_A/H |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package | DO-214AC, SMA | SMA (DO-214AC) | DO-214AC (SMA); SMA | ||
| VZ | 27 volts | 27 volts | |||
| ZZT | 35 ohms | 35 ohms |