Vishay Intertechnology, Inc. 16V 1W Zener Diode SML4745-E3/61

Description
Diode Zener Single 16V 10% 1W 2-Pin SMA T/R Product overview: SML4745-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4745-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 16V 10% 1W 2-Pin SMA T/R Product overview: SML4745-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4745-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V 1W Zener Diode - 287-SML4745-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 1W Zener Diode
287-SML4745-E3/61
16V 1W Zener Diode 287-SML4745-E3/61
Diode Zener Single 16V 10% 1W 2-Pin SMA T/R Product overview: SML4745-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4745-E3/61 can be used for catalog matching and distributor lookup.

Diode Zener Single 16V 10% 1W 2-Pin SMA T/R Product overview: SML4745-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4745-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SML4745-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4745-E3/61GITR-ND
Single Zener Diodes SML4745-E3/61GITR-ND
Zener Diode 16V 1W ±10% Surface Mount DO-214AC (SMA)

Zener Diode 16V 1W ±10% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - SML4745-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4745-E3/61GICT-ND
Single Zener Diodes SML4745-E3/61GICT-ND
Zener Diode 16V 1W ±10% Surface Mount DO-214AC (SMA)

Zener Diode 16V 1W ±10% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - SML4745-E3/61 - 1098395-SML4745-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4745-E3/61
1098395-SML4745-E3/61
Diodes - Zener - Single - SML4745-E3/61 1098395-SML4745-E3/61
Manufacturer: Vishay Win Source Part Number: 1098395-SML4745-E3/6 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Current - Reverse Leakage @ Vr: 5μA @ 12.2V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 16 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1098395-SML4745-E3/61
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 5μA @ 12.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 16 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SML4745-E3/61
Zener Diodes SML4745-E3/61
Zener Diodes 16 Volt 1.0W 10%

Zener Diodes 16 Volt 1.0W 10%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4745-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SML4745-E3/61
Discrete Semiconductor Products - Diodes - Zener SML4745-E3/61
DIODE ZENER 16V 1W DO214AC

DIODE ZENER 16V 1W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SML4745-E3/61 SML4745-E3/61GITR-ND 1098395-SML4745-E3/61 SML4745-E3/61 SML4745-E3/61
Product Name 16V 1W Zener Diode Single Zener Diodes Diodes - Zener - Single - SML4745-E3/61 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-214AC (SMA); SMA DO-214AC-2 DO-214AC (SMA); SMA
RoHS Compliant RoHS
VZ 16 volts 16 volts 16 volts
ZZT 16 ohms 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data