14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 8.5VWM 14.4VC SMF
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF8V5A-M3-18-ND | SMF8V5A-M3-18 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-219AB | DO-219AB (SMF) |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 14.4 volts | 14.4 volts |