Vishay Precision Group Single Zener Diodes SML4739-E3/5A

Description
Zener Diode 9.1V 1W ±10% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 9.1V 1W ±10% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SML4739-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4739-E3/5A-ND
Single Zener Diodes SML4739-E3/5A-ND
Zener Diode 9.1V 1W ±10% Surface Mount DO-214AC (SMA)

Zener Diode 9.1V 1W ±10% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279420-SML4739-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279420-SML4739-E3/5A
Discrete Semiconductor Products - Diodes - Zener - Single 1279420-SML4739-E3/5A
Win Source Part Number: 1279420-SML4739-E3/5 A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 1 W Current - Reverse Leakage @ Vr: 10 µA @ 7 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 5 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SML4739

Win Source Part Number: 1279420-SML4739-E3/5A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 7 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 5 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SML4739

Buy Now Datasheet
Zener Diode - 287-SML4739-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diodes 9.1 Volt 1 Watt 10% Product overview: SML4739-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4739-E3/5A can be used for catalog matching and distributor lookup.

Zener Diodes 9.1 Volt 1 Watt 10% Product overview: SML4739-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4739-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SML4739-E3/5A
Zener Diodes SML4739-E3/5A
Zener Diodes 1W 9.1V 10% DO214AC SMA

Zener Diodes 1W 9.1V 10% DO214AC SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4739-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SML4739-E3/5A
Discrete Semiconductor Products - Diodes - Zener SML4739-E3/5A
DIODE ZENER 9.1V 1W DO214AC

DIODE ZENER 9.1V 1W DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SML4739-E3/5A-ND 1279420-SML4739-E3/5A 287-SML4739-E3/5A SML4739-E3/5A SML4739-E3/5A
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Package DO-214AC, SMA Tape and Reel SMA DO-214AC (SMA); SMA
VZ 9.1 volts 9.1 volts 9.1 volts
ZZT 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data