Vishay Intertechnology, Inc. TVS Diodes SMF8V5A-HM3-18

Description
14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF8V5A-HM3-18-ND - DigiKey
Thief River Falls, MN, United States
14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Protection Diode - 144-SMF8V5A-HM3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF8V5A-HM3-18
TVS Protection Diode 144-SMF8V5A-HM3-18
TVS DIODE 8.5VWM 14.4VC SMF Product overview: SMF8V5A-HM3-18 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF8V5A-HM3-18 can be used for catalog matching and distributor lookup.

TVS DIODE 8.5VWM 14.4VC SMF Product overview: SMF8V5A-HM3-18 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF8V5A-HM3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298334-SMF8V5A-HM3-18 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298334-SMF8V5A-HM3-18
Circuit Protection - TVS - Diodes 1298334-SMF8V5A-HM3-18
Win Source Part Number: 1298334-SMF8V5A-HM3- 18 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, eSMP® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 50,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8.5V Voltage - Breakdown (Min): 9.44V Voltage - Clamping (Max) @ Ipp: 14.4V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 674pF @ 1MHz Current - Peak Pulse (10/1000µs): 13.9A Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMF8V5

Win Source Part Number: 1298334-SMF8V5A-HM3-18
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 50,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Voltage - Breakdown (Min): 9.44V
Voltage - Clamping (Max) @ Ipp: 14.4V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 674pF @ 1MHz
Current - Peak Pulse (10/1000µs): 13.9A
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMF8V5

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF8V5A-HM3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF8V5A-HM3-18
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF8V5A-HM3-18
TVS DIODE 8.5VWM 14.4VC SMF

TVS DIODE 8.5VWM 14.4VC SMF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF8V5A-HM3-18-ND 144-SMF8V5A-HM3-18 1298334-SMF8V5A-HM3-18 SMF8V5A-HM3-18
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-219AB Tape & Reel (TR) DO-219AB DO-219AB (SMF)
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 14.4 volts 14.4 volts 14.4 volts
VBR 9.44 volts 9.44 volts 9.44 volts
Unlock Full Specs
to access all available technical data