Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMF8V0A-M3-08 SMF8V0A-M3-08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802523-SMF8V0A-M3-08 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V Voltage - Breakdown (Min): 8.89V Current - Peak Pulse (10/1000μs): 14.7A Power - Peak Pulse: 200W Power Line Protection: No Supplier Device Package: SMF (DO-219AB) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-219AB Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 13.6V Capacitance at Frequency: 706pF at 1MHz
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802523-SMF8V0A-M3-08 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V Voltage - Breakdown (Min): 8.89V Current - Peak Pulse (10/1000μs): 14.7A Power - Peak Pulse: 200W Power Line Protection: No Supplier Device Package: SMF (DO-219AB) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-219AB Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 13.6V Capacitance at Frequency: 706pF at 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMF8V0A-M3-08 - 802523-SMF8V0A-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF8V0A-M3-08
802523-SMF8V0A-M3-08
TVS - TVS - Diodes - SMF8V0A-M3-08 802523-SMF8V0A-M3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802523-SMF8V0A-M3-08 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V Voltage - Breakdown (Min): 8.89V Current - Peak Pulse (10/1000μs): 14.7A Power - Peak Pulse: 200W Power Line Protection: No Supplier Device Package: SMF (DO-219AB) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-219AB Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 13.6V Capacitance at Frequency: 706pF at 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 802523-SMF8V0A-M3-08
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.89V
Current - Peak Pulse (10/1000μs): 14.7A
Power - Peak Pulse: 200W
Power Line Protection: No
Supplier Device Package: SMF (DO-219AB)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-219AB
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 13.6V
Capacitance at Frequency: 706pF at 1MHz

Buy Now
TVS Diodes - SMF8V0A-M3-08-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

13.6V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Protection Diode - 144-SMF8V0A-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF8V0A-M3-08
TVS Protection Diode 144-SMF8V0A-M3-08
TVS DIODE 8VWM 13.6VC SMF Product overview: SMF8V0A-M3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF8V0A-M3-08 can be used for catalog matching and distributor lookup.

TVS DIODE 8VWM 13.6VC SMF Product overview: SMF8V0A-M3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF8V0A-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF8V0A-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF8V0A-M3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF8V0A-M3-08
TVS DIODE 8VWM 13.6VC SMF

TVS DIODE 8VWM 13.6VC SMF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 802523-SMF8V0A-M3-08 SMF8V0A-M3-08-ND 144-SMF8V0A-M3-08 SMF8V0A-M3-08
Product Name TVS - TVS - Diodes - SMF8V0A-M3-08 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 13.6 volts 13.6 volts 13.6 volts
VBR 8.89 volts 8.89 volts 8.89 volts
CT 706 pF
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data