Vishay Precision Group 27V 1W Zener Diode SML4750-E3/5A

Description
ZENER SGL 27V 10% 1W 2PIN DO-214AC - Tape and Reel Product overview: SML4750-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4750-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENER SGL 27V 10% 1W 2PIN DO-214AC - Tape and Reel Product overview: SML4750-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4750-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27V 1W Zener Diode - 287-SML4750-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 1W Zener Diode
287-SML4750-E3/5A
27V 1W Zener Diode 287-SML4750-E3/5A
ZENER SGL 27V 10% 1W 2PIN DO-214AC - Tape and Reel Product overview: SML4750-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4750-E3/5A can be used for catalog matching and distributor lookup.

ZENER SGL 27V 10% 1W 2PIN DO-214AC - Tape and Reel Product overview: SML4750-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4750-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SML4750-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4750-E3/5A-ND
Single Zener Diodes SML4750-E3/5A-ND
Zener Diode 27V 1W ±10% Surface Mount DO-214AC (SMA)

Zener Diode 27V 1W ±10% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - SML4750-E3/5A - 794755-SML4750-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4750-E3/5A
794755-SML4750-E3/5A
Diodes - Zener - Single - SML4750-E3/5A 794755-SML4750-E3/5A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794755-SML4750-E3/5A Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: 150°C Package: DO-214AC, SMA Mounting: SMD Tolerance: ±10% Power - Max: 1W Current - Reverse Leakage @ Vr: 5μA @ 20.6V Voltage - Zener (Nom) (Vz): 27V Family Name: SML4750 Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AC (SMA) Impedance (Maximum) (Zzt): 35 Ohm Alternative Parts (Cross-Reference): FM4750WA-W; SMAJ4750; FM4750WA-T; Introduction Date: November 29, 2010 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794755-SML4750-E3/5A
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: 150°C
Package: DO-214AC, SMA
Mounting: SMD
Tolerance: ±10%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 5μA @ 20.6V
Voltage - Zener (Nom) (Vz): 27V
Family Name: SML4750
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AC (SMA)
Impedance (Maximum) (Zzt): 35 Ohm
Alternative Parts (Cross-Reference): FM4750WA-W; SMAJ4750; FM4750WA-T;
Introduction Date: November 29, 2010
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4750-E3/5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SML4750-E3/5A
Discrete Semiconductor Products - Diodes - Zener SML4750-E3/5A
DIODE ZENER 27V 1W DO214AC

DIODE ZENER 27V 1W DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SML4750-E3/5A
Zener Diodes SML4750-E3/5A
Zener Diodes RECOMMENDED ALT 78-SML4750/5A

Zener Diodes RECOMMENDED ALT 78-SML4750/5A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SML4750-E3/5A SML4750-E3/5A-ND 794755-SML4750-E3/5A SML4750-E3/5A SML4750-E3/5A
Product Name 27V 1W Zener Diode Single Zener Diodes Diodes - Zener - Single - SML4750-E3/5A Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel DO-214AC (SMA); SMA SMA
RoHS Compliant RoHS
VZ 27 volts 27 volts 27 volts
ZZT 35 ohms 35 ohms 35 ohms
Unlock Full Specs
to access all available technical data