13A 15.4V 10V 9V SOD-123FL
13A 15.4V 10V 9V SOD-123FL
13A 15.4V 10V 9V SOD-123FL
13A 15.4V 10V 9V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
| DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMF9.0CADKR-ND | SMF9.0CA |
| Product Name | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | |
| Package | SOD-123; SOD-123F | SOD-123 |
| Peak Pulse Power | 200 watts | |
| VC | 15.4 volts | 15.4 volts |
| VBR | 10 volts | 10 volts |