Diode Zener Single 11V 5% 1W 2-Pin SMA T/R Product overview: SML4741A-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4741A-E3/61 can be used for catalog matching and distributor lookup.
Zener Diode 11V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 11V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 11V 1W ±5% Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 099972-SML4741A-E3/6
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Zener Diodes 11 Volt 1.0W 5%
DIODE ZENER 11V 1W DO214AC
DIODE ZENER 11V 1W DO214AC
DIODE, ZENER, 1W, 11V, DO-214AC-2, FULL REEL; Zener Voltage Nom:11V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SML4741A-E3/61 | SML4741A-E3/61GIDKR-ND | 099972-SML4741A-E3/61 | SML4741A-E3/61 | SML4741A-E3/61 | SML4741A-E3/61 | 20M0177 |
| Product Name | 11V 1W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - SML4741A-E3/61 | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 1W, 11V, Do-214Ac-2, Full Reel; Zener Voltage Nom Vishay |
| Package | Tape and Reel | DO-214AC (SMA); SMA | DO-214AC-2 | DO-214AC, SMA; SMA | DO-214AC (SMA); SMA | DO-214AC (SMA); SMA | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 11 volts | 11 volts | 11 volts | 11 volts | |||
| ZZT | 8 ohms | 8 ohms | 8 ohms | 8 ohms | |||
| PD | 1000 milliwatts | 1000 milliwatts | 1000 milliwatts |