DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
300
310
320
330
340
350
353
354
355
356
357
358
359
360
361
362
363
364
365
370
380
390
400
410
417
| Product Name | Notes |
|---|---|
| 35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount SMC | |
| 37.28V Clamp 84.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount SMC | |
| 40.85V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 405V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount SMC | |
| 44.21V Clamp 71.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount SMC | |
| 47.67V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 48.4V Clamp 62A Ipp Tvs Diode Surface Mount SMC | |
| 486V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 50.82V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount SMC | |
| 55.97V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 567V Clamp 7.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount SMC | |
| 61.01V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount SMC | |
| 648V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 67.73V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount SMC | |
| 713V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 72.7V Clamp 41.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 72.7V Clamp 41.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 72.7V Clamp 41.3A Ipp Tvs Diode Surface Mount SMC | |
| 72.87V Clamp 43.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 76.34V Clamp 41.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount SMC | |
| 81.27V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount SMC | |
| 86.52V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 9.2V Clamp 326.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 9.2V Clamp 326.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 9.2V Clamp 326.1A Ipp Tvs Diode Surface Mount SMC | |
| 9.66V Clamp 326.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| BI-POLARVRWM28VVC45. 4VSMC | |
| PPPM 3000W; VRWM 33V; VBR MIN 36 | |
| TVS 3KW 22V 5%BI DO-214AB TR13 R | |
| TVS 3KW 24V 5%BI DO-214AB TR13 R | |
| TVS 3KW 24V 5%UNI DO-214AB TR13 | |
| TVS 3KW 26V 5%BI DO-214AB TR13 R | |
| TVS 3KW 26V 5%UNI DO-214AB TR13 | |
| TVS 3KW 28V 5%UNI DO-214AB TR13 | |
| TVS 3KW 30V 5%BI DO-214AB TR13 R | |
| TVS 3KW 30V 5%UNI DO-214AB TR13 | |
| TVS 3KW 33V 5%BI DO-214AB TR13 R | |
| TVS 3KW 33V 5%UNI DO-214AB TR13 | |
| TVS 3KW 36V 5%BI DO-214AB TR13 R | |
| TVS 3KW 36V 5%UNI DO-214AB TR13 | |
| TVS 3KW 40V 5%BI DO-214AB TR13 R | |
| TVS 3KW 40V 5%UNI DO-214AB TR13 | |
| TVS 3KW 43V 5%BI DO-214AB TR13 R | |
| TVS 3KW 43V 5%UNI DO-214AB TR13 | |
| TVS 3KW 45V 5%BI DO-214AB TR13 R | |
| TVS 3KW 45V 5%UNI DO-214AB TR13 | |
| TVS 3KW 48V 5%UNI DO-214AB TR13 | |
| TVS 3KW 51V 5%UNI DO-214AB TR13 | |
| TVS 3KW 5V 5%BI DO-214AB TR13 RO | |
| TVS 3KW 5V 5%UNI DO-214AB TR13 R | |
| TVS DIODE 22VWM 35.5VC DO214AB | |
| TVS DIODE 22VWM 35.5VC SMC | |
| TVS DIODE 24VWM 38.9VC DO214AB | |
| TVS DIODE 24VWM 38.9VC SMC | |
| TVS DIODE 26VWM 42.1VC DO214AB | |
| TVS DIODE 26VWM 42.1VC SMC | |
| TVS DIODE 28VWM 45.4VC DO214AB | |
| TVS DIODE 28VWM 45.4VC SMC | |
| TVS DIODE 30VWM 48.4VC DO214AB | |
| TVS DIODE 30VWM 48.4VC SMC | |
| TVS DIODE 33VWM 53.3VC DO214AB | |
| TVS DIODE 33VWM 53.3VC SMC | |
| TVS DIODE 36VWM 58.1VC DO214AB | |
| TVS DIODE 36VWM 58.1VC SMC | |
| TVS DIODE 40VWM 64.5VC DO214AB | |
| TVS DIODE 40VWM 64.5VC SMC | |
| TVS DIODE 43VWM 69.4VC DO214AB | |
| TVS DIODE 43VWM 69.4VC SMC | |
| TVS DIODE 45VWM 72.7VC DO214AB | |
| TVS DIODE 45VWM 72.7VC SMC | |
| TVS DIODE 48VWM 77.4VC DO214AB | |
| TVS DIODE 48VWM 77.4VC SMC | |
| TVS DIODE 51VWM 82.4VC DO214AB | |
| TVS DIODE 51VWM 82.4VC SMC | |
| TVS DIODE 5VWM 9.2VC DO214AB | |
| TVS DIODE 5VWM 9.2VC SMC |
| << Prev | Next >> |