DIODE ZENER 9.1V 1W DO214AC
DIODE ZENER 9.1V 1W DO214AC
Zener Diode 9.1V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 9.1V 1W DO214AC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 112-SML4739AHE3_A/HDKR-ND | SML4739AHE3_A/H |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) |
| Life Cycle Stage | Active | |
| Package | DO-214AC (SMA); SMA |