Win Source Part Number: 1279329-SML4740HE3/6
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 7.6 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 7 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SML4740
DIODE ZENER 10V 1W DO214AC Product overview: SML4740HE3/61 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4740HE3/61 can be used for catalog matching and distributor lookup.
Zener Diode 10V 1W ±10% Surface Mount DO-214AC (SMA)
DIODE ZENER 10V 1W DO214AC
Zener Diodes Zener Diode DO214-HE3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279329-SML4740HE3/61 | 287-SML4740HE3/61 | SML4740HE3/61-ND | SML4740HE3/61 | SML4740HE3/61 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 10V 1W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | DO-214AC, SMA | Tape & Reel (TR) | DO-214AC (SMA); SMA | ||
| VZ | 10 volts | 10 volts | |||
| ZZT | 7 ohms | 7 ohms | 7 ohms | ||
| IR | 0.0100 mA | 10 mA |