TVS DIODE 24VWM 38.9VC SOD323HEB
TVS DIODE 24VWM 38.9VC SOD323HEB
TVS DIODE 24VWM 38.9VC SOD323HEB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SMHE24A-TPCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-90, SOD-323F |
| Peak Pulse Power | 150 watts |
| VC | 38.9 volts |