Vishay Precision Group SMD 1W 12V Zener Diode SML4742A-E3/61

Description
1W 12V 5% Zener Diode, SMA, Surface Mount Product overview: SML4742A-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 1W, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 1W, 12V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4742A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1W 12V 5% Zener Diode, SMA, Surface Mount Product overview: SML4742A-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 1W, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 1W, 12V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4742A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1W 12V Zener Diode
287-SML4742A-E3/61
SMD 1W 12V Zener Diode 287-SML4742A-E3/61
1W 12V 5% Zener Diode, SMA, Surface Mount Product overview: SML4742A-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 1W, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 1W, 12V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4742A-E3/61 can be used for catalog matching and distributor lookup.

1W 12V 5% Zener Diode, SMA, Surface Mount Product overview: SML4742A-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 1W, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 1W, 12V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4742A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 8193844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8193844
Zener Diodes 8193844
Diode Zener Single 12V 5% 1W

Diode Zener Single 12V 5% 1W

Supplier's Site
Zener Diodes - 8193844P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8193844P
Zener Diodes 8193844P
Diode Zener Single 12V 5% 1W

Diode Zener Single 12V 5% 1W

Supplier's Site
Zener Diodes - 1777549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1777549
Zener Diodes 1777549
Diode Zener Single 12V 5% 1W

Diode Zener Single 12V 5% 1W

Supplier's Site
Single Zener Diodes - SML4742A-E3/61DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4742A-E3/61DKR-ND
Single Zener Diodes SML4742A-E3/61DKR-ND
Zener Diode 12V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 12V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - SML4742A-E3/61TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4742A-E3/61TR-ND
Single Zener Diodes SML4742A-E3/61TR-ND
Zener Diode 12V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 12V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - SML4742A-E3/61CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4742A-E3/61CT-ND
Single Zener Diodes SML4742A-E3/61CT-ND
Zener Diode 12V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 12V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - SML4742A-E3/61 - 095143-SML4742A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4742A-E3/61
095143-SML4742A-E3/61
Diodes - Zener - Single - SML4742A-E3/61 095143-SML4742A-E3/61
Manufacturer: Vishay Win Source Part Number: 095143-SML4742A-E3/6 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 9 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 095143-SML4742A-E3/61
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 9 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SML4742A-E3/61
Zener Diodes SML4742A-E3/61
Zener Diodes 1W 12V 5% DO214AC SMA

Zener Diodes 1W 12V 5% DO214AC SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4742A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SML4742A-E3/61
Discrete Semiconductor Products - Diodes - Zener SML4742A-E3/61
DIODE ZENER 12V 1W DO214AC

DIODE ZENER 12V 1W DO214AC

Supplier's Site
Single Zener Diodes - SML4742A-E3/61 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SML4742A-E3/61
Single Zener Diodes SML4742A-E3/61
DIODE ZENER 12V 1W DO214AC

DIODE ZENER 12V 1W DO214AC

Supplier's Site
Diode, Zener, 1W, 12V, Do-214Ac-2; Zener Voltage Vz Typ Vishay - 05W6976 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 1W, 12V, Do-214Ac-2; Zener Voltage Vz Typ Vishay
05W6976
Diode, Zener, 1W, 12V, Do-214Ac-2; Zener Voltage Vz Typ Vishay 05W6976
DIODE, ZENER, 1W, 12V, DO-214AC-2; Zener Voltage Vz Typ:12V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC (SMA); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE, ZENER, 1W, 12V, DO-214AC-2; Zener Voltage Vz Typ:12V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC (SMA); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 1W, 12V, Do-214Ac-2, Full Reel; Zener Voltage Nom Vishay - 20M0181 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 1W, 12V, Do-214Ac-2, Full Reel; Zener Voltage Nom Vishay
20M0181
Diode, Zener, 1W, 12V, Do-214Ac-2, Full Reel; Zener Voltage Nom Vishay 20M0181
DIODE, ZENER, 1W, 12V, DO-214AC-2, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 1W, 12V, DO-214AC-2, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SML4742A-E3/61 8193844 8193844P SML4742A-E3/61DKR-ND 095143-SML4742A-E3/61 SML4742A-E3/61 SML4742A-E3/61 SML4742A-E3/61 05W6976 20M0181
Product Name SMD 1W 12V Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - SML4742A-E3/61 Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Diode, Zener, 1W, 12V, Do-214Ac-2; Zener Voltage Vz Typ Vishay Diode, Zener, 1W, 12V, Do-214Ac-2, Full Reel; Zener Voltage Nom Vishay
Package Tape and Reel Do-214ac (sma) DO-214AC DO-214AC (SMA); SMA DO-214AC-2 DO-214AC (SMA); SMA DO-214AC, SMA; SMA DO-214AC (SMA); SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 12 volts 12 volts 12 volts 12 volts 12 volts
ZZT 9 ohms 9 ohms 9 ohms 9 ohms
PD 1000 milliwatts 1000 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data