The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
15.4V Clamp 13A Ipp Tvs Diode Surface Mount SOD-123F
15.4V Clamp 13A Ipp Tvs Diode Surface Mount SOD-123F
15.4V Clamp 13A Ipp Tvs Diode Surface Mount SOD-123F
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098344-SMF9.0A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123F
STAND-OFF Voltage (Vwm): 9V
Minimum Breakdown Voltage: 10V
Max Clamping Voltage: 15.4V
Peak Pulse Current(Ippm): 13A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
TVS SOD123FL 9V 200W UNIDIR
TVS DIODE, 200W, 9V, UNIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Unidirectio
TVS DIODE 9VWM 15.4VC SOD123F
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF9.0A | F5755TR-ND | 1098344-SMF9.0A | SMF9.0A | 33AC1011 | SMF9.0A |
| Product Name | Surface Mount SOD123FL 200W | TVS Diodes | TVS - TVS - Diodes - SMF9.0A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 200W, 9V, Unidir, Sod-123Fl; Product Range Littelfuse | TVS Diodes |
| VC | 15.4 volts | 15.4 volts | 15.4 volts | 15.4 volts | 15.4 volts | 15.4 volts |
| VBR | 10 to 11.1 volts | 10 volts | 10 volts | 10 volts | 10 volts | |
| Configuration | Single | |||||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123FL | SOD-123; SOD-123F | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts |