Vishay Intertechnology, Inc. 4.7V 1W Zener Diode SML4732A-E3/5A

Description
DIODE ZENER 4.7V 1W DO214AC Product overview: SML4732A-E3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4732A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4.7V 1W DO214AC Product overview: SML4732A-E3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4732A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7V 1W Zener Diode - 287-SML4732A-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 1W Zener Diode
287-SML4732A-E3/5A
4.7V 1W Zener Diode 287-SML4732A-E3/5A
DIODE ZENER 4.7V 1W DO214AC Product overview: SML4732A-E3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4732A-E3/5A can be used for catalog matching and distributor lookup.

DIODE ZENER 4.7V 1W DO214AC Product overview: SML4732A-E3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4732A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SML4732A-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4732A-E3/5A-ND
Single Zener Diodes SML4732A-E3/5A-ND
Zener Diode 4.7V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 4.7V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - SML4732A-E3/5A - 113718-SML4732A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4732A-E3/5A
113718-SML4732A-E3/5A
Diodes - Zener - Single - SML4732A-E3/5A 113718-SML4732A-E3/5A
Manufacturer: Vishay Win Source Part Number: 113718-SML4732A-E3/5 A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 113718-SML4732A-E3/5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-SML4732A-E3/5A SML4732A-E3/5A-ND 113718-SML4732A-E3/5A
Product Name 4.7V 1W Zener Diode Single Zener Diodes Diodes - Zener - Single - SML4732A-E3/5A
Package Tape & Reel (TR) DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 8 ohms 8 ohms
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data