Vishay Intertechnology, Inc. Single Zener Diodes SML4741AHE3_A/H

Description
Zener Diode 11V 1W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 11V 1W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SML4741AHE3_A/H-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4741AHE3_A/H-ND
Single Zener Diodes SML4741AHE3_A/H-ND
Zener Diode 11V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 11V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1094456-SML4741AHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1094456-SML4741AHE3_A/H
Discrete Semiconductor Products - Diodes - Zener - Single 1094456-SML4741AHE3_A/H
Win Source Part Number: 1094456-SML4741AHE3_ A/H Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,800 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 5 µA @ 8.4 V Voltage - Zener (Nom) (Vz): 11 V Impedance (Max) (Zzt): 8 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): SML4741AHE3_A/HSML47 41AHE3 A/H; SML4741AHE3-A/H; SML4741AHE3A/H; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SML4741

Win Source Part Number: 1094456-SML4741AHE3_A/H
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 5 µA @ 8.4 V
Voltage - Zener (Nom) (Vz): 11 V
Impedance (Max) (Zzt): 8 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): SML4741AHE3_A/HSML4741AHE3 A/H; SML4741AHE3-A/H; SML4741AHE3A/H;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SML4741

Buy Now Datasheet
11V Zener Diode - 2086-SML4741AHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V Zener Diode
2086-SML4741AHE3_A/H
11V Zener Diode 2086-SML4741AHE3_A/H
Zener Diodes 11V Zener SMA (DO-214AC) Product overview: SML4741AHE3_A/H from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-SML4741AHE3_A/H can be used for catalog matching and distributor lookup.

Zener Diodes 11V Zener SMA (DO-214AC) Product overview: SML4741AHE3_A/H from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-SML4741AHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4741AHE3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SML4741AHE3_A/H
Discrete Semiconductor Products - Diodes - Zener SML4741AHE3_A/H
DIODE ZENER 11V 1W DO214AC

DIODE ZENER 11V 1W DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SML4741AHE3_A/H-ND 1094456-SML4741AHE3_A/H 2086-SML4741AHE3_A/H SML4741AHE3_A/H
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 11V Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package DO-214AC, SMA Reel DO-214AC (SMA); SMA
VZ 11 volts 11 volts 11 volts
ZZT 8 ohms 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data