69.4V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 805401-SMF43A-M3-08
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 43V
Voltage - Breakdown (Min): 47.8V
Current - Peak Pulse (10/1000μs): 2.9A
Power - Peak Pulse: 200W
Power Line Protection: No
Supplier Device Package: SMF (DO-219AB)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-219AB
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 69.4V
Capacitance at Frequency: 165pF at 1MHz
TVS DIODE 43VWM 69.4VC SMF Product overview: SMF43A-M3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF43A-M3-08 can be used for catalog matching and distributor lookup.
TVS DIODE 43VWM 69.4VC SMF
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-M3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF43A-M3-08-ND | 805401-SMF43A-M3-08 | 144-SMF43A-M3-08 | SMF43A-M3-08 | SMF43A-M3-08 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMF43A-M3-08 | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||
| Package | DO-219AB | Tape & Reel (TR) | DO-219AB (SMF) | DO-219AB-2 | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | |
| VC | 69.4 volts | 69.4 volts | 69.4 volts | ||
| VBR | 47.8 volts | 47.8 volts | 47.8 volts |