TVS SOD-123FL 33V 200W BIDIR Product overview: SMF33CA from Diotec Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF33CA can be used for catalog matching and distributor lookup.
TVS DIODE 33VWM 53.3VC SOD-123FL
TVS DIODE 33VWM 53.3VC SOD-123FL
TVS DIODE 33VWM 53.3VC SOD-123FL
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMF33CA | 4878-SMF33CADKR-ND |
| Product Name | 33V 200W TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single |
| RoHS Compliant | RoHS | |
| Package | Tape & Reel (TR) | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts | 200 watts |