Manufacturer: Vishay
Win Source Part Number: 1098291-SMF28A-E3-08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 227pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: SMF
STAND-OFF Voltage (Vwm): 28V
Minimum Breakdown Voltage: 31.1V
Max Clamping Voltage: 45.4V
Peak Pulse Current(Ippm): 4.4A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
45.4V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
45.4V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
45.4V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
28V Unidirectional TVS Diode, 200W, SMF, DO-219AB Product overview: SMF28A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF28A-E3-08 can be used for catalog matching and distributor lookup.
TVS DIODE 28VWM 45.4VC SMF
TVS DIODE 28VWM 45.4VC SMF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1098291-SMF28A-E3-08 | SMF28A-E3-08GIDKR-ND | 144-SMF28A-E3-08 | SMF28A-E3-08 | SMF28A-E3-08 |
| Product Name | TVS - TVS - Diodes - SMF28A-E3-08 | TVS Diodes | 28V 200W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMF | DO-219AB | Tape and Reel | DO-219AB | DO-219AB (SMF) |
| VWM | 28 volts | ||||
| IPPM | 4.4 amps | ||||
| VC | 45.4 volts | 45.4 volts | 45.4 volts | 45.4 volts | |
| VBR | 31.1 volts | 31.1 volts | 31.1 volts | 31.1 volts |