The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123F
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123F
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123F
TVS SOD123FL 24V 200W BIDIR
TVS DIODE 24VWM 38.9VC SOD123F
TVS DIODE, 1KW, 24V, BIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 24V, SOD-123FL ROHS COMPLIANT: YES
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF24CA | 18-SMF24CATR-ND | SMF24CA | SMF24CA | 27AK1551 | 29AK7938 |
| Product Name | Surface Mount SOD123FL 200W | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 1Kw, 24V, Bidir, Sod-123Fl; Product Range Littelfuse | Tvs Diode, Bidir, 24V, Sod-123Fl Rohs Compliant Littelfuse |
| VC | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | ||
| VBR | 26.7 to 29.5 volts | 26.7 volts | 26.7 volts | 26.7 volts | 26.7 volts | |
| Configuration | Single | |||||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123FL | ||
| Peak Pulse Power | 200 watts | 200 watts | 200 watts |