Vishay Intertechnology, Inc. 24V 200W TVS Protection Diode SMF24A-E3-18

Description
24V Unidirectional TVS Diode, 200W, DO-219AB, SMF Product overview: SMF24A-E3-18 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF24A-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24V Unidirectional TVS Diode, 200W, DO-219AB, SMF Product overview: SMF24A-E3-18 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF24A-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V 200W TVS Protection Diode
144-SMF24A-E3-18
24V 200W TVS Protection Diode 144-SMF24A-E3-18
24V Unidirectional TVS Diode, 200W, DO-219AB, SMF Product overview: SMF24A-E3-18 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF24A-E3-18 can be used for catalog matching and distributor lookup.

24V Unidirectional TVS Diode, 200W, DO-219AB, SMF Product overview: SMF24A-E3-18 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF24A-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMF24A-E3-18-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1296447-SMF24A-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296447-SMF24A-E3-18
Circuit Protection - TVS - Diodes 1296447-SMF24A-E3-18
Win Source Part Number: 1296447-SMF24A-E3-18 Category: Circuit Protection>TVS - Diodes Series: eSMP® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 50,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 26.7V Voltage - Clamping (Max) @ Ipp: 38.9V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 244pF @ 1MHz Current - Peak Pulse (10/1000µs): 5.1A Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMF24

Win Source Part Number: 1296447-SMF24A-E3-18
Category: Circuit Protection>TVS - Diodes
Series: eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 50,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 38.9V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 244pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5.1A
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMF24

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF24A-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF24A-E3-18
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF24A-E3-18
TVS DIODE 24VWM 38.9VC SMF

TVS DIODE 24VWM 38.9VC SMF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMF24A-E3-18 SMF24A-E3-18-ND 1296447-SMF24A-E3-18 SMF24A-E3-18
Product Name 24V 200W TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-219AB DO-219AB DO-219AB (SMF)
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
Tj -55 C (-67 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data