TVS DIODE 33VWM 53.3VC PMDU Product overview: SMF33VTR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF33VTR can be used for catalog matching and distributor lookup.
53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount PMDU
53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount PMDU
53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount PMDU
TVS DIODE 33VWM 53.3VC PMDU
TVS DIODE, UNIDIR, 33V, 200W, SOD-123FL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMF33VTR | 846-SMF33VCT-ND | SMF33VTR | 33AK7095 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 33V, 200W, Sod-123Fl Rohs Compliant Rohm |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape & Reel (TR) | SOD-123; SOD-123F | PMDU | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts |