53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
ESD Suppressor Diode TVS Uni-Dir 33V 2-Pin SMF T/R Product overview: SMF33A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF33A-E3-08 can be used for catalog matching and distributor lookup.
DIODE, ESD PROTECTION, 33V, DO-219AB; Clamping Voltage Vc Max:53.3V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
DIODE, ESD PROTECTION, 33V, DO-219AB; Clamping Voltage Vc Max:53.3V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:Lead RoHS Compliant: Yes
TVS DIODE 33VWM 53.3VC SMF
TVS DIODE 33VWM 53.3VC SMF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF33A-E3-08DKR-ND | 144-SMF33A-E3-08 | 06AC2607 | SMF33A-E3-08 | SMF33A-E3-08 |
| Product Name | TVS Diodes | 33V TVS Protection Diode | Diode, Esd Protection, 33V, Do-219Ab; Clamping Voltage Vc Max Vishay | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-219AB | Cut Tape | DO-219AB | DO-219AB (SMF) | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | |
| VC | 53.3 volts | 53.3 volts | 53.3 volts | ||
| VBR | 36.7 volts | 36.7 volts | 36.7 volts |