TVS Diode, 26V VRWM, 200W Peak Pulse Power, Unidirectional, SMF, DO-219AB Product overview: SMF26A-E3-18 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 26V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 26V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF26A-E3-18 can be used for catalog matching and distributor lookup.
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Win Source Part Number: 1296471-SMF26A-E3-18
Category: Circuit Protection>TVS - Diodes
Series: eSMP®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 42.1V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 230pF @ 1MHz
Current - Peak Pulse (10/1000µs): 4.8A
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMF26A-E3-18,SMF26A-
Base Product Number: SMF26
TVS DIODE 26VWM 42.1VC SMF
TVS DIODE 26VWM 42.1VC SMF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMF26A-E3-18 | SMF26A-E3-18GITR-ND | 1296471-SMF26A-E3-18 | SMF26A-E3-18 | SMF26A-E3-18 |
| Product Name | 26V 200W TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | DO-219AB | DO-219AB | DO-219AB (SMF) | DO-219AB |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | 200 watts |
| Tj | -55 C (-67 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |