Vishay Intertechnology, Inc. 1000W 26V TVS Protection Diode SMF26A-E3-08

Description
Trans Voltage Suppressor Diode, 1000W, 26V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF26A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF26A-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 1000W, 26V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF26A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF26A-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000W 26V TVS Protection Diode
144-SMF26A-E3-08
1000W 26V TVS Protection Diode 144-SMF26A-E3-08
Trans Voltage Suppressor Diode, 1000W, 26V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF26A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF26A-E3-08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 26V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF26A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF26A-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMF26A-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - SMF26A-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - SMF26A-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF26A-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF26A-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF26A-E3-08
TVS DIODE 26VWM 42.1VC SMF

TVS DIODE 26VWM 42.1VC SMF

Supplier's Site
Diode, Esd Protection, 26V, 230Pf; Clamping Voltage Vc Max Vishay - 37AJ0985 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 26V, 230Pf; Clamping Voltage Vc Max Vishay
37AJ0985
Diode, Esd Protection, 26V, 230Pf; Clamping Voltage Vc Max Vishay 37AJ0985
DIODE, ESD PROTECTION, 26V, 230PF; Clamping Voltage Vc Max:42.1V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:26V; Power Dissipation Pd:1kW; Product Range:TRANSZORB SMCJ Series RoHS Compliant: Yes

DIODE, ESD PROTECTION, 26V, 230PF; Clamping Voltage Vc Max:42.1V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:26V; Power Dissipation Pd:1kW; Product Range:TRANSZORB SMCJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SMF26A-E3-08 SMF26A-E3-08GICT-ND SMF26A-E3-08 37AJ0985
Product Name 1000W 26V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, 26V, 230Pf; Clamping Voltage Vc Max Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-219AB DO-219AB (SMF)
Peak Pulse Power 200 watts 200 watts 200 watts
Unlock Full Specs
to access all available technical data