ROHM Semiconductor USA, LLC TVS Diodes SMF26VTFTR

Description
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount PMDU
Request a Quote Datasheet
Description
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF26VTFTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF26VTFTR-ND
TVS Diodes SMF26VTFTR-ND
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount PMDU

42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount PMDU

Buy Now Datasheet
TVS Diodes - SMF26VTFCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF26VTFCT-ND
TVS Diodes SMF26VTFCT-ND
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount PMDU

42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount PMDU

Buy Now Datasheet
TVS Diodes - SMF26VTFDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF26VTFDKR-ND
TVS Diodes SMF26VTFDKR-ND
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount PMDU

42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount PMDU

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298594-SMF26VTFTR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298594-SMF26VTFTR
Circuit Protection - TVS - Diodes 1298594-SMF26VTFTR
Win Source Part Number: 1298594-SMF26VTFTR Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 26V Voltage - Breakdown (Min): 28.9V Voltage - Clamping (Max) @ Ipp: 42.1V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 4.8A Package / Case: SOD-123F Supplier Device Package: PMDU Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: SMF26VTFDKR,SMF26VTF CT Product Status: Obsolete

Win Source Part Number: 1298594-SMF26VTFTR
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 42.1V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 4.8A
Package / Case: SOD-123F
Supplier Device Package: PMDU
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: SMF26VTFDKR,SMF26VTFCT
Product Status: Obsolete

Buy Now Datasheet
TVS Protection Diode - 144-SMF26VTFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF26VTFTR
TVS Protection Diode 144-SMF26VTFTR
TVS DIODE 26VWM 42.1VC PMDU Product overview: SMF26VTFTR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF26VTFTR can be used for catalog matching and distributor lookup.

TVS DIODE 26VWM 42.1VC PMDU Product overview: SMF26VTFTR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF26VTFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm - 94AC7882 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm
94AC7882
Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm 94AC7882
TVS DIODE, UNDIR, 200W, SOD-123FL; Product Range:SMFxxVTF Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:42.1V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, UNDIR, 200W, SOD-123FL; Product Range:SMFxxVTF Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:42.1V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm - 29AK7941 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm
29AK7941
Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm 29AK7941
TVS DIODE, UNDIR, 200W, SOD-123FL; Product Range:SMFxxVTF Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:42.1V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, UNDIR, 200W, SOD-123FL; Product Range:SMFxxVTF Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:42.1V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF26VTFTR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF26VTFTR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF26VTFTR
TVS DIODE 26VWM 42.1VC PMDU

TVS DIODE 26VWM 42.1VC PMDU

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF26VTFTR-ND 1298594-SMF26VTFTR 144-SMF26VTFTR 94AC7882 SMF26VTFTR
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-123; SOD-123F SOD-123F Tape & Reel (TR) SOD-123; SOD-123FL PMDU
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 42.1 volts 42.1 volts 42.1 volts 42.1 volts
VBR 28.9 volts 28.9 volts 28.9 volts
Unlock Full Specs
to access all available technical data