58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Trans Voltage Suppressor Diode, 1000W, 36V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF36A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF36A-E3-08 can be used for catalog matching and distributor lookup.
ESD PROTECTION DIODE, 36V, DO-219AB; Clamping Voltage Vc Max:58.1V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:1kW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
DIODE, ESD PROTECTION, 36V, 178PF; Clamping Voltage Vc Max:58.1V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:36V; Power Dissipation Pd:1kW; Product Range:SMF Series; Automotive Qualification Standard:-; SVHC:LeadRoHS Compliant: Yes
TVS Diodes / ESD Suppressors 1000watt 36volt
TVS DIODE 36VWM 58.1VC SMF
TVS DIODE 36VWM 58.1VC SMF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF36A-E3-08DKR-ND | 144-SMF36A-E3-08 | 70AC6518 | 06AC6389 | SMF36A-E3-08 | SMF36A-E3-08 | SMF36A-E3-08 |
| Product Name | TVS Diodes | 1000W 36V TVS Protection Diode | Esd Protection Diode, 36V, Do-219Ab; Clamping Voltage Vc Max Vishay | Diode, Esd Protection, 36V, 178Pf; Clamping Voltage Vc Max Vishay | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||
| Package | DO-219AB | Cut Tape | DO-219AB-2 | DO-219AB | DO-219AB (SMF) | ||
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | |||
| VC | 58.1 volts | 58.1 volts | 58.1 volts | ||||
| VBR | 40 volts | 40 volts | 40 volts |