Win Source Part Number: 1299725-SMF28A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 4.4A
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -65°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMF28A-TPMSDKR,SMF28
Base Product Number: SMF28
45.4V Clamp 4.4A Ipp Tvs Diode Surface Mount SOD-123FL
45.4V Clamp 4.4A Ipp Tvs Diode Surface Mount SOD-123FL
45.4V Clamp 4.4A Ipp Tvs Diode Surface Mount SOD-123FL
TVS DIODE 28V 45.4V SOD123FL
TVS DIODE 28VWM 45.4VC SOD123FL
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1299725-SMF28A-TP | SMF28A-TPMSDKR-ND | 543-SMF28A-TP | SMF28A-TP |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS DIODE 28V 45.4V SOD123FL | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123FL |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | |
| VC | 45.4 volts | 45.4 volts | 45.4 volts | 45.4 volts |
| VBR | 31.1 volts | 31.1 volts | 32.75 volts | 31.1 volts |