4.8A 42.1V 200W 31.9V 26V SOD-12
4.8A 42.1V 200W 31.9V 26V SOD-12
4.8A 42.1V 200W 31.9V 26V SOD-12
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMF26CACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts |
| VC | 42.1 volts |