The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123F
53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123F
53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123F
TVS DIODE, 200W, 33V, UNIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Unidirectio
TVS SOD123FL 33V 200W UNIDIR
TVS DIODE 33VWM 53.3VC SOD123F
TVS DIODE 33VWM 53.3VC SOD123F
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF33A | F5827CT-ND | 18AC7710 | SMF33A | 461-SMF33A | SMF33A |
| Product Name | Surface Mount SOD123FL 200W | TVS Diodes | Tvs Diode, 200W, 33V, Unidir, Sod-123Fl; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 33VWM 53.3VC SOD123F | TVS Diodes |
| VC | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts |
| VBR | 36.7 to 40.6 volts | 36.7 volts | 36.7 volts | 40.6 volts | 36.7 volts | |
| Configuration | Single | |||||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123FL | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123F | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts |