onsemi 33V 200W TVS Protection Diode SMF33AT1

Description
TVS Diode 33V Unidirectional 200W SMF Product overview: SMF33AT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF33AT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 33V Unidirectional 200W SMF Product overview: SMF33AT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF33AT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33V 200W TVS Protection Diode - 144-SMF33AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 200W TVS Protection Diode
144-SMF33AT1
33V 200W TVS Protection Diode 144-SMF33AT1
TVS Diode 33V Unidirectional 200W SMF Product overview: SMF33AT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF33AT1 can be used for catalog matching and distributor lookup.

TVS Diode 33V Unidirectional 200W SMF Product overview: SMF33AT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF33AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298764-SMF33AT1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298764-SMF33AT1
Circuit Protection - TVS - Diodes 1298764-SMF33AT1
Win Source Part Number: 1298764-SMF33AT1 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33V Voltage - Breakdown (Min): 36.7V Voltage - Clamping (Max) @ Ipp: 53.3V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 3.8A Package / Case: SOD-123F Supplier Device Package: SOD-123FL Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: SMF33AT1OS,SMF33AT1O S,SMF33AT1OSTR,SMF33 AT1OSCT Base Product Number: SMF Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1298764-SMF33AT1
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 3.8A
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SMF33AT1OS,SMF33AT1OS,SMF33AT1OSTR,SMF33AT1OSCT
Base Product Number: SMF
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
TVS Diodes - SMF33AT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123FL

53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF33AT1 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF33AT1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF33AT1
TVS DIODE 33VWM 53.3VC SOD123FL

TVS DIODE 33VWM 53.3VC SOD123FL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMF33AT1 1298764-SMF33AT1 SMF33AT1OSTR-ND SMF33AT1
Product Name 33V 200W TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
Unlock Full Specs
to access all available technical data