DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
300
310
320
330
340
350
352
353
354
355
356
357
358
359
360
361
362
363
364
370
380
390
400
410
417
| Product Name | Notes |
|---|---|
| 19.9V Clamp 150.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 19.9V Clamp 150.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 19.9V Clamp 150.8A Ipp Tvs Diode Surface Mount SMC | |
| 193V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 193V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 20.9V Clamp 150.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 209V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 209V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 209V Clamp 14.4A Ipp Tvs Diode Surface Mount SMC | |
| 21.5V Clamp 139.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 21.5V Clamp 139.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 21.5V Clamp 139.5A Ipp Tvs Diode Surface Mount SMC | |
| 219.45V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 22.58V Clamp 139.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 23.2V Clamp 129.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 23.2V Clamp 129.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 23.2V Clamp 129.3A Ipp Tvs Diode Surface Mount SMC | |
| 24.36V Clamp 129.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMC | |
| 243V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 243V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 243V Clamp 12.3A Ipp Tvs Diode Surface Mount SMC | |
| 25.62V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 255.15V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 259V Clamp 11.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 259V Clamp 11.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 259V Clamp 11.6A Ipp Tvs Diode Surface Mount SMC | |
| 26V Clamp 115.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 26V Clamp 115.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMC | |
| 27.3V Clamp 115.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount SMC | |
| 271.95V Clamp 11.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 275V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 275V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 275V Clamp 10.9A Ipp Tvs Diode Surface Mount SMC | |
| 28.98V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 288.75V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount SMC | |
| 292V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 292V Clamp 10.3A Ipp Tvs Diode Surface Mount SMC | |
| 292V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 30.66V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 307V Clamp 9.7A Ipp Tvs Diode Surface Mount SMC | |
| 32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMC | |
| 324V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 324V Clamp 9.3A Ipp Tvs Diode Surface Mount SMC | |
| 337V Clamp 8.8A Ipp Tvs Diode Surface Mount SMC | |
| 34.02V Clamp 92.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount SMC | |
| 356V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 356V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 356V Clamp 8.4A Ipp Tvs Diode Surface Mount SMC | |
| 37.28V Clamp 84.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| TVS 3KW 12V 5%BI DO-214AB TR13 R | |
| TVS 3KW 12V 5%UNI DO-214AB TR13 | |
| TVS 3KW 130V 5%BI DO-214AB TR13 | |
| TVS 3KW 13V 5%UNI DO-214AB TR13 | |
| TVS 3KW 14V 5%BI DO-214AB TR13 R | |
| TVS 3KW 14V 5%UNI DO-214AB TR13 | |
| TVS 3KW 150V 5%UNI DO-214AB TR13 | |
| TVS 3KW 15V 5%BI DO-214AB TR13 R | |
| TVS 3KW 15V 5%UNI DO-214AB TR13 | |
| TVS 3KW 16V 5%BI DO-214AB TR13 R | |
| TVS 3KW 16V 5%UNI DO-214AB TR13 | |
| TVS 3KW 170V 5%UNI DO-214AB TR13 | |
| TVS 3KW 17V 5%BI DO-214AB TR13 R | |
| TVS 3KW 18V 5%BI DO-214AB TR13 R | |
| TVS 3KW 18V 5%UNI DO-214AB TR13 | |
| TVS 3KW 20V 5%BI DO-214AB TR13 R | |
| TVS 3KW 20V 5%UNI DO-214AB TR13 | |
| TVS 3KW 22V 5%UNI DO-214AB TR13 | |
| TVS DIODE 120VWM 193VC DO214AB | |
| TVS DIODE 12VWM 19.9VC DO214AB | |
| TVS DIODE 12VWM 19.9VC SMC | |
| TVS DIODE 130VWM 209VC DO214AB | |
| TVS DIODE 130VWM 209VC SMC | |
| TVS DIODE 13VWM 21.5VC DO214AB | |
| TVS DIODE 13VWM 21.5VC SMC | |
| TVS DIODE 14VWM 23.2VC DO214AB | |
| TVS DIODE 14VWM 23.2VC SMC | |
| TVS DIODE 150VWM 243VC DO214AB | |
| TVS DIODE 150VWM 243VC SMC | |
| TVS DIODE 15VWM 24.4VC DO214AB | |
| TVS DIODE 15VWM 24.4VC SMC | |
| TVS DIODE 160VWM 259VC DO214AB | |
| TVS DIODE 16VWM 26VC DO214AB | |
| TVS DIODE 16VWM 26VC SMC | |
| TVS DIODE 170VWM 275VC DO214AB | |
| TVS DIODE 17VWM 27.6VC DO214AB | |
| TVS DIODE 17VWM 27.6VC SMC | |
| TVS DIODE 180VWM 291.6V DO214AB | |
| TVS DIODE 180VWM 292VC DO214AB | |
| TVS DIODE 18VWM 29.2VC DO214AB | |
| TVS DIODE 18VWM 29.2VC SMC | |
| TVS DIODE 190VWM 308VC DO214AB | |
| TVS DIODE 200VWM 324VC DO214AB | |
| TVS DIODE 20VWM 32.4VC DO214AB | |
| TVS DIODE 20VWM 32.4VC SMC | |
| TVS DIODE 210VWM 340VC DO214AB | |
| TVS DIODE 21VWM 34.1VC DO214AB | |
| TVS DIODE 220VWM 356VC DO214AB | |
| TVS DIODE 22VWM 35.5VC DO214AB | |
| TVS DIODE 22VWM 35.5VC SMC |
| << Prev | Next >> |