TVS DIODE 22VWM 35.5VC SOD123FL
TVS DIODE 22VWM 35.5VC SOD123FL
TVS DIODE 22VWM 35.5VC SOD123FL
TVS, Uni-Dir, 200W, 22V, eSGA (SOD-123FL)
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-SMF22ATR-ND | 1602-SMF22A |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SOD-123; SOD-123F | SOD-123; eSGA (SOD-123FL) |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 35.5 volts | |
| VBR | 24.4 volts |