TVS DIODE 24VWM 38.9VC SOD123FL Product overview: SMF24A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF24A-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 896072-SMF24A-TP
Operating Temperature Range: -65°C ~ 175°C (TA)
Features: 38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123FL
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMF24
Categories: Circuit Protection
Case / Package: SOD-123FL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMF24A-TPMSTR, SMF24A-TPMSCT, -SMF24A-TPMSCT, -SMF24A-TPMSTR, -SMF24A-TPMSDKR, SMF24A-TPMSDKR
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123FL
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123FL
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123FL
5.1A 200W 38.9V 26.7V 24V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 24VWM 38.9VC SOD123FL
TVS DIODE 24VWM 38.9VC SOD123FL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMF24A-TP | 896072-SMF24A-TP | SMF24A-TPMSDKR-ND | SMF24A-TP | SMF24A-TP | SMF24A-TP |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - SMF24A-TP | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SOD-123; SOD-123FL | SOD-123; SOD-123F | SOD-123 | SOD-123; SOD-123F | SOD-123; SOD-123FL |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | 200 watts | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |