Littelfuse, Inc. Surface Mount SOD123FL 200W SMF250A

Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet
Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount SOD123FL 200W - SMF250A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount SOD123FL 200W
SMF250A
Surface Mount SOD123FL 200W SMF250A
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

Supplier's Site Datasheet
TVS Diodes - 2026950 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2026950
TVS Diodes 2026950
TVS SMF 250V Uni, 7'' T&R

TVS SMF 250V Uni, 7'' T&R

Supplier's Site
TVS Diodes - 2026949 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2026949
TVS Diodes 2026949
TVS SMF 250V Uni, 7'' T&R

TVS SMF 250V Uni, 7'' T&R

Supplier's Site
TVS Protection Diode - 144-SMF250A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF250A
TVS Protection Diode 144-SMF250A
Transient Suppressor, Product overview: SMF250A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF250A can be used for catalog matching and distributor lookup.

Transient Suppressor, Product overview: SMF250A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF250A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1300015-SMF250A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300015-SMF250A
Circuit Protection - TVS - Diodes 1300015-SMF250A
Win Source Part Number: 1300015-SMF250A Category: Circuit Protection>TVS - Diodes Series: SMF Package: Tape & Reel (TR) Standard Package: 3,000 Unidirectional Channels: 1 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: 18-SMF250ATR

Win Source Part Number: 1300015-SMF250A
Category: Circuit Protection>TVS - Diodes
Series: SMF
Package: Tape & Reel (TR)
Standard Package: 3,000
Unidirectional Channels: 1
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: 18-SMF250ATR

Buy Now Datasheet
TVS Diodes - 18-SMF250ATR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode

Clamp Ipp Tvs Diode

Buy Now Datasheet
TVS Diodes - 18-SMF250ADKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 250VWM 405VC SOD123F

TVS DIODE 250VWM 405VC SOD123F

Buy Now Datasheet
TVS Diodes - 18-SMF250ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 250VWM 405VC SOD123F

TVS DIODE 250VWM 405VC SOD123F

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF250A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF250A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF250A
TVS DIODE 200W BI 250V SMD

TVS DIODE 200W BI 250V SMD

Supplier's Site
TVS Diodes - SMF250A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF250A
TVS Diodes SMF250A
TVS DIODE 200W BI 250V SMD

TVS DIODE 200W BI 250V SMD

Supplier's Site Datasheet
Tvs Diode, Unidir, 250V, 200W, Sod-123Fl Rohs Compliant Littelfuse - 38AK6953 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 250V, 200W, Sod-123Fl Rohs Compliant Littelfuse
38AK6953
Tvs Diode, Unidir, 250V, 200W, Sod-123Fl Rohs Compliant Littelfuse 38AK6953
TVS DIODE, UNIDIR, 250V, 200W, SOD-123FL ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 250V, 200W, SOD-123FL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF250A 2026950 144-SMF250A 1300015-SMF250A 18-SMF250ATR-ND SMF250A SMF250A 38AK6953
Product Name Surface Mount SOD123FL 200W TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, Unidir, 250V, 200W, Sod-123Fl Rohs Compliant Littelfuse
VC 405 volts 405 volts 405 volts 405 volts
VBR 279 to 309 volts 279 volts 279 volts 279 volts
Configuration Single Single Single
RoHS Compliant RoHS RoHS RoHS
Package SOD-123; Sod-123fl SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data